International Polymer Solutions Inc. POL Air Cylinders

Description
IPS Air Cylinders are frequently used where splash-back or fumes from highly aggressive chemicals are prime considerations. Often used near corrosive chemicals these Polypropylene cylinders are just the right answer for providing strength, durability and reliability in your severe service actuation application. Our air cylinders are available in strokes from 1 – 16 inches and have standard easy-to-use mounting and optional position sensors. We are also happy to discuss customizing air cylinders to fit your individual needs. High Quality Plastic Air Cylinder Our High Purity Plastic Air Cylinders are corrosion resistant, durable and light weight. Please call us to discuss customizing our air cylinders to fit your individual specification.Plasti c air cylinders are the logical next step for your harsh process environment. Fext = P A ext Fret = P A ret In these equations, F equals the amount of force exerted by the piston depending on the actuation pressure. The Air Cylinder has a min/max actuation pressure of 20-60 psi. Fext is the variable given for the force extending the piston. Fret is the variable given for the force retracting the piston.
Description
IPS Air Cylinders are frequently used where splash-back or fumes from highly aggressive chemicals are prime considerations. Often used near corrosive chemicals these Polypropylene cylinders are just the right answer for providing strength, durability and reliability in your severe service actuation application. Our air cylinders are available in strokes from 1 – 16 inches and have standard easy-to-use mounting and optional position sensors. We are also happy to discuss customizing air cylinders to fit your individual needs. High Quality Plastic Air Cylinder Our High Purity Plastic Air Cylinders are corrosion resistant, durable and light weight. Please call us to discuss customizing our air cylinders to fit your individual specification.Plasti c air cylinders are the logical next step for your harsh process environment. Fext = P A ext Fret = P A ret In these equations, F equals the amount of force exerted by the piston depending on the actuation pressure. The Air Cylinder has a min/max actuation pressure of 20-60 psi. Fext is the variable given for the force extending the piston. Fret is the variable given for the force retracting the piston.

Suppliers

Company
Product
Description
Supplier Links
POL Air Cylinders -  - International Polymer Solutions Inc.
Irvine, CA, USA
POL Air Cylinders
POL Air Cylinders
IPS Air Cylinders are frequently used where splash-back or fumes from highly aggressive chemicals are prime considerations. Often used near corrosive chemicals these Polypropylene cylinders are just the right answer for providing strength, durability and reliability in your severe service actuation application. Our air cylinders are available in strokes from 1 – 16 inches and have standard easy-to-use mounting and optional position sensors. We are also happy to discuss customizing air cylinders to fit your individual needs. High Quality Plastic Air Cylinder Our High Purity Plastic Air Cylinders are corrosion resistant, durable and light weight. Please call us to discuss customizing our air cylinders to fit your individual specification.Plasti c air cylinders are the logical next step for your harsh process environment. Fext = P A ext Fret = P A ret In these equations, F equals the amount of force exerted by the piston depending on the actuation pressure. The Air Cylinder has a min/max actuation pressure of 20-60 psi. Fext is the variable given for the force extending the piston. Fret is the variable given for the force retracting the piston.

IPS Air Cylinders are frequently used where splash-back or fumes from highly aggressive chemicals are prime considerations. Often used near corrosive chemicals these Polypropylene cylinders are just the right answer for providing strength, durability and reliability in your severe service actuation application.
Our air cylinders are available in strokes from 1 – 16 inches and have standard easy-to-use mounting and optional position sensors. We are also happy to discuss customizing air cylinders to fit your individual needs.
High Quality Plastic Air Cylinder
Our High Purity Plastic Air Cylinders are corrosion resistant, durable and light weight. Please call us to discuss customizing our air cylinders to fit your individual specification.Plastic air cylinders are the logical next step for your harsh process environment.
Fext = P A ext
Fret = P A ret
In these equations, F equals the amount of force exerted by the piston depending on the actuation pressure. The Air Cylinder has a min/max actuation pressure of 20-60 psi. Fext is the variable given for the force extending the piston. Fret is the variable given for the force retracting the piston.

Supplier's Site

Technical Specifications

  International Polymer Solutions Inc.
Product Category Air Cylinders
Product Name POL Air Cylinders
Stroke 1 to 16 inch (25.4 to 406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-80-10-I-P-A - Festo Corporation
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Miniature Cylinders - 60461 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 960 lbs (435 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details