International Hydraulics Tie-Rod Cylinder - 5" X 18" ITR-5018

Description
5" Bore, 18" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
Description
5" Bore, 18" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

Suppliers

Company
Product
Description
Supplier Links
Tie-Rod Cylinder - 5
Roanoke, VA, USA
Tie-Rod Cylinder - 5" X 18"
ITR-5018
Tie-Rod Cylinder - 5" X 18" ITR-5018
5" Bore, 18" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

5" Bore, 18" Stroke 2500PSI Hydraulic Tie-Rod Cylinder
-Double acting applications
-Rods are hardened 50-55 Rockwell C, superior quality chrome
-plated and high polished finish for long seal life and for
-protection from external corrosion damage;
-Tube: Honed steel, precision finished for extended seal life;
-High tensile strength tie rods with rolled threads for durability;
-100% top quality seals

Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ITR-5018
Product Name Tie-Rod Cylinder - 5" X 18"
Stroke 18 inch (457 mm)
Rated Load/Force 49062 lbs (22250 kg)
Bore Size 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HJ H Gravity Return Hydraulic Cylinder WLL ton 150 - 5211100122061 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 807996 - RS Components, Ltd.
Specs
Stroke 5.91 inch (150 mm)
Rated Load/Force 50000 lbs (22676 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details