International Hydraulics Tie-Rod Cylinder - 3.5" X 8" ITR-3508

Description
3.5" Bore, 8" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
Description
3.5" Bore, 8" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

Suppliers

Company
Product
Description
Supplier Links
Tie-Rod Cylinder - 3.5
Roanoke, VA, USA
Tie-Rod Cylinder - 3.5" X 8"
ITR-3508
Tie-Rod Cylinder - 3.5" X 8" ITR-3508
3.5" Bore, 8" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

3.5" Bore, 8" Stroke 2500PSI Hydraulic Tie-Rod Cylinder
-Double acting applications
-Rods are hardened 50-55 Rockwell C, superior quality chrome
-plated and high polished finish for long seal life and for
-protection from external corrosion damage;
-Tube: Honed steel, precision finished for extended seal life;
-High tensile strength tie rods with rolled threads for durability;
-100% top quality seals

Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ITR-3508
Product Name Tie-Rod Cylinder - 3.5" X 8"
Stroke 8 inch (203 mm)
Rated Load/Force 24050 lbs (10907 kg)
Bore Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HJ H Gravity Return Hydraulic Cylinder WLL ton 50 - 5211100122002 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Double
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Hydraulic Cylinder Pumps -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force 2248 lbs (1020 kg)
Cylinder Configuration Simple
View Details