International Hydraulics Tie-Rod Cylinder - 3" X 12" ITR-3012

Description
3" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
Description
3" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

Suppliers

Company
Product
Description
Supplier Links
Tie-Rod Cylinder - 3
Roanoke, VA, USA
Tie-Rod Cylinder - 3" X 12"
ITR-3012
Tie-Rod Cylinder - 3" X 12" ITR-3012
3" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

3" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder
-Double acting applications
-Rods are hardened 50-55 Rockwell C, superior quality chrome
-plated and high polished finish for long seal life and for
-protection from external corrosion damage;
-Tube: Honed steel, precision finished for extended seal life;
-High tensile strength tie rods with rolled threads for durability;
-100% top quality seals

Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ITR-3012
Product Name Tie-Rod Cylinder - 3" X 12"
Stroke 12 inch (305 mm)
Rated Load/Force 17670 lbs (8014 kg)
Bore Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Small Swing Cylinders - 60680 - Jergens, Inc.
Specs
Stroke 0.7500 inch (19.05 mm)
Operating Pressure 3000 psi (2111 m H2O)
View Details
HGC S Hydraulic Cylinder WLL ton 5 - 5211100112213 - Certex UK
Specs
Rated Load/Force 11023 lbs (4999 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details