International Hydraulics Tie-Rod Cylinder - 2.5" X 4" ITR-2504

Description
2.5" Bore, 4" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
Description
2.5" Bore, 4" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

Suppliers

Company
Product
Description
Supplier Links
Tie-Rod Cylinder - 2.5
Roanoke, VA, USA
Tie-Rod Cylinder - 2.5" X 4"
ITR-2504
Tie-Rod Cylinder - 2.5" X 4" ITR-2504
2.5" Bore, 4" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

2.5" Bore, 4" Stroke 2500PSI Hydraulic Tie-Rod Cylinder
-Double acting applications
-Rods are hardened 50-55 Rockwell C, superior quality chrome
-plated and high polished finish for long seal life and for
-protection from external corrosion damage;
-Tube: Honed steel, precision finished for extended seal life;
-High tensile strength tie rods with rolled threads for durability;
-100% top quality seals

Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ITR-2504
Product Name Tie-Rod Cylinder - 2.5" X 4"
Stroke 4 inch (102 mm)
Rated Load/Force 12270 lbs (5565 kg)
Bore Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Hydraulic Cylinders - 808028 - RS Components, Ltd.
Specs
Stroke 1.73 inch (44 mm)
Rated Load/Force 40000 lbs (18141 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - E-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Block Heavy Duty Double Acting Cylinders - 60384 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 15700 lbs (7120 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Aluminium Hollow Plunger Cylinder HAHC S WLL ton 60 - 5211100112376 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Aluminum
View Details