International Hydraulics 2.5" Bore, 36" Stroke Welded Hydraulic Cylinder IMW-2536

Description
2.5" Bore, 36" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard
Datasheet
Description
2.5" Bore, 36" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
Roanoke, VA, USA
2.5" Bore, 36" Stroke Welded Hydraulic Cylinder
IMW-2536
2.5" Bore, 36" Stroke Welded Hydraulic Cylinder IMW-2536
2.5" Bore, 36" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard

2.5" Bore, 36" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number IMW-2536
Product Name 2.5" Bore, 36" Stroke Welded Hydraulic Cylinder
Stroke 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intensifier Cylinders - 60598 - Jergens, Inc.
Specs
Stroke 0.2500 inch (6.35 mm)
View Details
Hydraulic Cylinder WLL ton 5 -  - Certex UK
Specs
Rated Load/Force 11023 lbs (4999 kg)
View Details
High Pressure Hydraulic Cylinders - 2008775 - RS Components, Ltd.
Specs
Stroke 0.2362 inch (6 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Micro-Hydraulic Cylinders -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 1.18 to 9.84 inch (30 to 250 mm)
Operating Pressure 2901 psi (2041 m H2O)
Cylinder Configuration Simple
View Details