Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HYDRAULIC CYLINDERS
INTERNATIONAL HYDRAULICS
IHWSP-2006-0750 -- 2-1/4" X 6" WESTERN SNOW PLOW CYLINDER
International Hydraulics
2-1/4" X 6" Western Snow Plow Cylinder
IHWSP-2006-0750
Description
2-1/4" X 6" Western Snow Plow Hydraulic Cylinder
International Hydraulics
Done
Description
2-1/4" X 6" Western Snow Plow Hydraulic Cylinder
Suppliers
Company
Product
Description
Supplier Links
International Hydraulics
Roanoke, VA, USA
2-1/4" X 6" Western Snow Plow Cylinder
IHWSP-2006-0750
2-1/4" X 6" Western Snow Plow Cylinder
IHWSP-2006-0750
2-1/4" X 6" Western Snow Plow Hydraulic Cylinder
2-1/4" X 6" Western Snow Plow Hydraulic Cylinder
Supplier's Site
Technical Specifications
International Hydraulics
Product Category
Hydraulic Cylinders
Product Number
IHWSP-2006-0750
Product Name
2-1/4" X 6" Western Snow Plow Cylinder
Stroke
6 inch (152 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
High Pressure Hydraulic Cylinders
808078
Specs
Stroke
0.3937 inch (10 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Bansbach Easylift®
Hydraulic Cylinder Pumps
Specs
Stroke
3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force
2248 lbs (1020 kg)
Cylinder Configuration
Simple
View Details
Jergens, Inc.
Bottom Flange Swing Cylinders
60665
Specs
Mounting
Flange
View Details
Certex UK
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 60
5211100112081
Specs
Rated Load/Force
132277 lbs (59990 kg)
Operating Pressure
10443 psi (7349 m H2O)
Body Material
Steel
View Details