International Hydraulics 2-Bolt AA Gear Pump - .48 CU. In. IHI-GP2-A80-CW

Description
High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty
Description
High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
2-Bolt AA Gear Pump - .48 CU. In. - IHI-GP2-A80-CW - International Hydraulics
Roanoke, VA, USA
2-Bolt AA Gear Pump - .48 CU. In.
IHI-GP2-A80-CW
2-Bolt AA Gear Pump - .48 CU. In. IHI-GP2-A80-CW
High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty

High-Pressure Small Hydraulic Gear Pump



  • All aluminum construciton for light weight, low noise & high efficiency
  • SAE "AA" 2-bolt Mounting Flange
  • 1/2" Straight Keyed Shaft
  • CW Rotation
  • 93% Volumetric Efficiency
  • 1 Year Warranty
Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Liquid Handling Pumps
Product Number IHI-GP2-A80-CW
Product Name 2-Bolt AA Gear Pump - .48 CU. In.
Pump Type Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details