International Hydraulics Lion TH Series - 3 X 8 Tie-Rod Hydraulic Cylinder IHI-639645

Description
3" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with ports inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of cylinder tube. Piston - Ductile iron, precision machined providing a malleable bearing surface for extended cylinder life. Piston Seal - 15% fibre glass filled teflon piston seal comes with o-ring expander provides a positive piston seal with minimal friction, extending seal operation under high pressure applications. Tie-Rods - High tensile steel to prevent failure under high pressure. Cylinder Shaft - 1045 high strength steel, hard chrome plated shaft provides extended cylinder life in harsh applications. Tube - Precision finished skive and burnished heavy wall steel tubing for extended seal and cylinder life. Tube Seal - 90 durometer o-ring with anti-extrusion back-up washer to prevent leakage under high pressure and cycle loading. Rod Seal - Polyurethane U-Cup providing long wearing, positive seal. Rod Cap & Clevis Cap - Ductile iron comes with drilled oil passages, offering increased bearing surface for high shock and side load applications. Rod Wiper - Heavy duty metal encased, nitrile preventing contaminants from entering cylinder. Threaded Shaft (on ASAE cylinders) - To accept optional mechanical stroke control Rod Clevis - Ductile iron comes with 360° thread contact area and positive set screws locking device able to withstand continuous high loads without wear or fracture.
Datasheet
Description
3" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with ports inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of cylinder tube. Piston - Ductile iron, precision machined providing a malleable bearing surface for extended cylinder life. Piston Seal - 15% fibre glass filled teflon piston seal comes with o-ring expander provides a positive piston seal with minimal friction, extending seal operation under high pressure applications. Tie-Rods - High tensile steel to prevent failure under high pressure. Cylinder Shaft - 1045 high strength steel, hard chrome plated shaft provides extended cylinder life in harsh applications. Tube - Precision finished skive and burnished heavy wall steel tubing for extended seal and cylinder life. Tube Seal - 90 durometer o-ring with anti-extrusion back-up washer to prevent leakage under high pressure and cycle loading. Rod Seal - Polyurethane U-Cup providing long wearing, positive seal. Rod Cap & Clevis Cap - Ductile iron comes with drilled oil passages, offering increased bearing surface for high shock and side load applications. Rod Wiper - Heavy duty metal encased, nitrile preventing contaminants from entering cylinder. Threaded Shaft (on ASAE cylinders) - To accept optional mechanical stroke control Rod Clevis - Ductile iron comes with 360° thread contact area and positive set screws locking device able to withstand continuous high loads without wear or fracture.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lion TH Series - 3 X 8 Tie-Rod Hydraulic Cylinder - IHI-639645 - International Hydraulics
Roanoke, VA, USA
Lion TH Series - 3 X 8 Tie-Rod Hydraulic Cylinder
IHI-639645
Lion TH Series - 3 X 8 Tie-Rod Hydraulic Cylinder IHI-639645
3" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with ports inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of cylinder tube. Piston - Ductile iron, precision machined providing a malleable bearing surface for extended cylinder life. Piston Seal - 15% fibre glass filled teflon piston seal comes with o-ring expander provides a positive piston seal with minimal friction, extending seal operation under high pressure applications. Tie-Rods - High tensile steel to prevent failure under high pressure. Cylinder Shaft - 1045 high strength steel, hard chrome plated shaft provides extended cylinder life in harsh applications. Tube - Precision finished skive and burnished heavy wall steel tubing for extended seal and cylinder life. Tube Seal - 90 durometer o-ring with anti-extrusion back-up washer to prevent leakage under high pressure and cycle loading. Rod Seal - Polyurethane U-Cup providing long wearing, positive seal. Rod Cap & Clevis Cap - Ductile iron comes with drilled oil passages, offering increased bearing surface for high shock and side load applications. Rod Wiper - Heavy duty metal encased, nitrile preventing contaminants from entering cylinder. Threaded Shaft (on ASAE cylinders) - To accept optional mechanical stroke control Rod Clevis - Ductile iron comes with 360° thread contact area and positive set screws locking device able to withstand continuous high loads without wear or fracture.

3" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder


  1. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers.
  2. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with ports inline.
  3. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading.
  4. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of cylinder tube.
  5. Piston - Ductile iron, precision machined providing a malleable bearing surface for extended cylinder life.
  6. Piston Seal - 15% fibre glass filled teflon piston seal comes with o-ring expander provides a positive piston seal with minimal friction, extending seal operation under high pressure applications.
  7. Tie-Rods - High tensile steel to prevent failure under high pressure.
  8. Cylinder Shaft - 1045 high strength steel, hard chrome plated shaft provides extended cylinder life in harsh applications.
  9. Tube - Precision finished skive and burnished heavy wall steel tubing for extended seal and cylinder life.
  10. Tube Seal - 90 durometer o-ring with anti-extrusion back-up washer to prevent leakage under high pressure and cycle loading.
  11. Rod Seal - Polyurethane U-Cup providing long wearing, positive seal.
  12. Rod Cap & Clevis Cap - Ductile iron comes with drilled oil passages, offering increased bearing surface for high shock and side load applications.
  13. Rod Wiper - Heavy duty metal encased, nitrile preventing contaminants from entering cylinder.
  14. Threaded Shaft (on ASAE cylinders) - To accept optional mechanical stroke control
  15. Rod Clevis - Ductile iron comes with 360° thread contact area and positive set screws locking device able to withstand continuous high loads without wear or fracture.
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number IHI-639645
Product Name Lion TH Series - 3 X 8 Tie-Rod Hydraulic Cylinder
Stroke 8 inch (203 mm)
Rated Load/Force 21206 lbs (9617 kg)
Bore Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Hydraulic Cylinders - 808129 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 46000 lbs (20862 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - E-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Double Acting Cylinders - 60341 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
HJ G Gravity Return Hydraulic Cylinder WLL ton 150 - 5211100112046 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Steel
View Details