International Hydraulics 22 GPM Log Splitter Pump IHI-22-020

Description
Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 22 GPM at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Sp eed at preset 900 psi (adjustable). The body of the pump is all cast-steel for durability. Designed specifically for log splitters, presses, compactors and other equipment where cylinder must extent/retract rapidly at low pressure and switch to high-pressure when loaded is met. Direct replacement for most OEM logsplitters. Will mount to any standard 2-Bolt A mounting flange. Try our Log Splitter Speed Calculator to figure out how fast your cylinder/pump combination will be! High-Speed, High Pressure 3000 PSI Max Pressure Standard 1 Year Warranty
Description
Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 22 GPM at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Sp eed at preset 900 psi (adjustable). The body of the pump is all cast-steel for durability. Designed specifically for log splitters, presses, compactors and other equipment where cylinder must extent/retract rapidly at low pressure and switch to high-pressure when loaded is met. Direct replacement for most OEM logsplitters. Will mount to any standard 2-Bolt A mounting flange. Try our Log Splitter Speed Calculator to figure out how fast your cylinder/pump combination will be! High-Speed, High Pressure 3000 PSI Max Pressure Standard 1 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
22 GPM Log Splitter Pump - IHI-22-020 - International Hydraulics
Roanoke, VA, USA
22 GPM Log Splitter Pump
IHI-22-020
22 GPM Log Splitter Pump IHI-22-020
Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 22 GPM at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Sp eed at preset 900 psi (adjustable). The body of the pump is all cast-steel for durability. Designed specifically for log splitters, presses, compactors and other equipment where cylinder must extent/retract rapidly at low pressure and switch to high-pressure when loaded is met. Direct replacement for most OEM logsplitters. Will mount to any standard 2-Bolt A mounting flange. Try our Log Splitter Speed Calculator to figure out how fast your cylinder/pump combination will be! High-Speed, High Pressure 3000 PSI Max Pressure Standard 1 Year Warranty

Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 22 GPM at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side.


Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable).
The body of the pump is all cast-steel for durability. Designed specifically for log splitters, presses, compactors and other equipment where
cylinder must extent/retract rapidly at low pressure and switch to high-pressure when loaded is met.
Direct replacement for most OEM logsplitters. Will mount to any standard 2-Bolt A mounting flange.


Try our Log Splitter Speed Calculator to figure out how fast your cylinder/pump combination will be!



  • High-Speed, High Pressure
  • 3000 PSI Max Pressure
  • Standard 1 Year Warranty
Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Liquid Handling Pumps
Product Number IHI-22-020
Product Name 22 GPM Log Splitter Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
DC Motor Pumps - MB - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 12 VDC, 24 VDC
Industry Served Construction, Defense
View Details
Cadent™ 6M Syringe Pump - 102677-103050-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details