Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HYDRAULIC CYLINDERS
INTERNATIONAL HYDRAULICS
IHFSP-1512-1000 -- 1-3/4" X 12" FISHER SNOW PLOW CYLINDER
International Hydraulics
1-3/4" X 12" Fisher Snow Plow Cylinder
IHFSP-1512-1000
Description
1-3/4" X 12" Fisher Snow Plow Hydraulic Cylinder
International Hydraulics
Done
Description
1-3/4" X 12" Fisher Snow Plow Hydraulic Cylinder
Suppliers
Company
Product
Description
Supplier Links
International Hydraulics
Roanoke, VA, USA
1-3/4" X 12" Fisher Snow Plow Cylinder
IHFSP-1512-1000
1-3/4" X 12" Fisher Snow Plow Cylinder
IHFSP-1512-1000
1-3/4" X 12" Fisher Snow Plow Hydraulic Cylinder
1-3/4" X 12" Fisher Snow Plow Hydraulic Cylinder
Supplier's Site
Technical Specifications
International Hydraulics
Product Category
Hydraulic Cylinders
Product Number
IHFSP-1512-1000
Product Name
1-3/4" X 12" Fisher Snow Plow Cylinder
Stroke
12 inch (305 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
HGC S Hydraulic Cylinder WLL ton 5
5211100112212
Specs
Rated Load/Force
11023 lbs (4999 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Bansbach Easylift®
Easymotion Hydraulic Linear Actuators
A-Cylinder
Specs
Stroke
5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter
0.8661 inch (22 mm)
Cylinder Configuration
Simple
View Details
Jergens, Inc.
Top Flange Swing Cylinders
60672
Specs
Rated Load/Force
2600 lbs (1179 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
RS Components, Ltd.
High Pressure Hydraulic Cylinders
807952
Specs
Stroke
2.2 inch (56 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details