International Hydraulics Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Closed Center IH-D05S-2B-12D-35

Description
Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X Height 4.29" NFPA D05 Standards
Description
Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X Height 4.29" NFPA D05 Standards

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Closed Center - IH-D05S-2B-12D-35 - International Hydraulics
Roanoke, VA, USA
Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Closed Center
IH-D05S-2B-12D-35
Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Closed Center IH-D05S-2B-12D-35
Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X Height 4.29" NFPA D05 Standards

Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center


High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts under proper use. Bolt Kit included with valve standard.
Solenoid Operated
D05 or CETOP-05 Size
4Way / 3 Position
12V DC
2.5 Holding Amps
40 GPM @ 3000 PSI
Max Pressure 5000 PSI
Max Tank Pressure 2320 PSI
Manual Override
Length 10.48" X Width 2.76" X Height 4.29"
NFPA D05 Standards

Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Industrial Valves
Product Number IH-D05S-2B-12D-35
Product Name Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Closed Center
Valve Type Cartridge; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1225030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV2-1O-02-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details