International Hydraulics 3" Bore, 20" Stroke Welded Hydraulic Cylinder ICW-3020

Description
3" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet
Description
3" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Roanoke, VA, USA
3" Bore, 20" Stroke Welded Hydraulic Cylinder
ICW-3020
3" Bore, 20" Stroke Welded Hydraulic Cylinder ICW-3020
3" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard

3" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Heavy-Duty Steel Clevises
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification
  • Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ICW-3020
Product Name 3" Bore, 20" Stroke Welded Hydraulic Cylinder
Stroke 20 inch (508 mm)
Rated Load/Force 21200 lbs (9615 kg)
Bore Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HJ H Gravity Return Hydraulic Cylinder WLL ton 150 - 5211100122062 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Double
View Details
Hydraulic Cylinder Pumps -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force 2248 lbs (1020 kg)
Cylinder Configuration Simple
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
High Pressure Hydraulic Cylinders - 807968 - RS Components, Ltd.
Specs
Stroke 3.94 inch (100 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details