Intermatic, Inc. Switch, Time; 16 A; 250 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF FM2D50240

Description
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada
Description
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

Suppliers

Company
Product
Description
Supplier Links
Switch, Time; 16 A; 250 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF - 70132077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Time; 16 A; 250 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF
70132077
Switch, Time; 16 A; 250 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF 70132077
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire.
Features:

  • Two Channel or DPDT Switching
  • Automatic Daylight Time Changeover
  • Eighth Day, Holiday Program
  • Two SPDT Switch Rating: 16 A @ 250 VAC Resistive
  • Manual On-Off-Auto Override
  • UL Recognized, US and Canada
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132077
Product Name Switch, Time; 16 A; 250 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/04 64K Controller - 1747-L543 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
SkyView 80-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details