Intermatic, Inc. Time Control; Flush or Surface Mount; SPDT; 24 V; -18 to degC FM2D5024

Description
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada
Description
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

Suppliers

Company
Product
Description
Supplier Links
Time Control; Flush or Surface Mount; SPDT; 24 V; -18 to degC - 70132074 - Allied Electronics, Inc.
Fort Worth, TX, USA
Time Control; Flush or Surface Mount; SPDT; 24 V; -18 to degC
70132074
Time Control; Flush or Surface Mount; SPDT; 24 V; -18 to degC 70132074
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire.
Features:

  • Two Channel or DPDT Switching
  • Automatic Daylight Time Changeover
  • Eighth Day, Holiday Program
  • Two SPDT Switch Rating: 16 A @ 250 VAC Resistive
  • Manual On-Off-Auto Override
  • UL Recognized, US and Canada
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132074
Product Name Time Control; Flush or Surface Mount; SPDT; 24 V; -18 to degC
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
UVRI-B UltraVoice® Indoor Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details