Intermatic, Inc. Switch, Time; 16A; 120 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF FM2D50-120

Description
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada
Description
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

Suppliers

Company
Product
Description
Supplier Links
Switch, Time; 16A; 120 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF - 70132073 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Time; 16A; 120 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF
70132073
Switch, Time; 16A; 120 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF 70132073
FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire. Features: Two Channel or DPDT Switching Automatic Daylight Time Changeover Eighth Day, Holiday Program Two SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

FM2D 50 Series Surface Mounting. Size: 2.83" × 2.83" × 2.28". Screw terminals, 12-24 AWG wire.
Features:

  • Two Channel or DPDT Switching
  • Automatic Daylight Time Changeover
  • Eighth Day, Holiday Program
  • Two SPDT Switch Rating: 16 A @ 250 VAC Resistive
  • Manual On-Off-Auto Override
  • UL Recognized, US and Canada
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132073
Product Name Switch, Time; 16A; 120 VAC; 12 AWG; 50/60 Hz; SPDT; Surface Mounting; 140 degF
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details
FCTBD Two-Way Control and Status Monitoring -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details