INTERMATIC, INC.
FM1STUZH-240U -- MODULE, TIMER; SURFACE MOUNT; 1/4 IN. QUICK-CONNECT; SPDT; 240 VAC
Intermatic, Inc.
Module, Timer; Surface Mount; 1/4 in. Quick-Connect; SPDT; 240 VAC
FM1STUZH-240U
Description
Features:
SPDT Switch Rating: 21 A @ 250 VAC Resistive; 2 HP, 240 V; 1 HP, 120 V Motor
Captive Trippers
Manual On-Off-Auto Override (Add “H”)
Wiring Connections: 1⁄4" Quick Connects
Size: 2.36" × 2.36" × 1.25"
UL Recognized, CSA Certified
MIL Series, A Surface Mount, E DIN Rail Mount
Description
Features:
SPDT Switch Rating: 21 A @ 250 VAC Resistive; 2 HP, 240 V; 1 HP, 120 V Motor
Captive Trippers
Manual On-Off-Auto Override (Add “H”)
Wiring Connections: 1⁄4" Quick Connects
Size: 2.36" × 2.36" × 1.25"
UL Recognized, CSA Certified
MIL Series, A Surface Mount, E DIN Rail Mount
Suppliers
Module, Timer; Surface Mount; 1/4 in. Quick-Connect; SPDT; 240 VAC
70132133
Features:
SPDT Switch Rating: 21 A @ 250 VAC Resistive; 2 HP, 240 V; 1 HP, 120 V Motor
Captive Trippers
Manual On-Off-Auto Override (Add “H”)
Wiring Connections: 1⁄4" Quick Connects
Size: 2.36" × 2.36" × 1.25"
UL Recognized, CSA Certified
MIL Series, A Surface Mount, E DIN Rail Mount
Features:
- SPDT Switch Rating: 21 A @ 250 VAC Resistive; 2 HP, 240 V; 1 HP, 120 V Motor
- Captive Trippers
- Manual On-Off-Auto Override (Add “H”)
- Wiring Connections: 1⁄4" Quick Connects
- Size: 2.36" × 2.36" × 1.25"
- UL Recognized, CSA Certified
- MIL Series, A Surface Mount, E DIN Rail Mount
Supplier's Site
Technical Specifications
|
Product Category
|
Universal Process Controllers |
|
Product Number
|
70132133 |
|
Product Name
|
Module, Timer; Surface Mount; 1/4 in. Quick-Connect; SPDT; 240 VAC |
|
Form Factor
|
Chassis
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Datalogger
Interface
Digital Front Panel
View Details
Allen-Bradley / Rockwell Automation
Form Factor
Chassis
Standards and Compliance
Other; GOST,KC,MARINE
View Details