Intermatic, Inc. SWITCH, TIME; 16 A; 277 VAC; 50/60 HZ; SPDT; SURFACE MOUNTING; + 4 MINUTES/YEAR FM1D50A-12

Description
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada
Description
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

Suppliers

Company
Product
Description
Supplier Links
SWITCH, TIME; 16 A; 277 VAC; 50/60 HZ; SPDT; SURFACE MOUNTING; + 4 MINUTES/YEAR - 70132082 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, TIME; 16 A; 277 VAC; 50/60 HZ; SPDT; SURFACE MOUNTING; + 4 MINUTES/YEAR
70132082
SWITCH, TIME; 16 A; 277 VAC; 50/60 HZ; SPDT; SURFACE MOUNTING; + 4 MINUTES/YEAR 70132082
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire.
Features:

  • SPDT Switch Rating: 16 A @ 250 VAC Resistive
  • Manual On-Off-Auto Override
  • UL Recognized, US and Canada
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132082
Product Name SWITCH, TIME; 16 A; 277 VAC; 50/60 HZ; SPDT; SURFACE MOUNTING; + 4 MINUTES/YEAR
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel
View Details