Intermatic, Inc. Time Control; Flush Panel Mount; Screw;SPDT; 120 V; -18 to degC FM1D20E-120

Description
FM1D20E and FM1D50E Flush Panel Mounting Size: 2.83" W × 2.83" L × 1.36" D. 1⁄4" quick connect terminals. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada
Description
FM1D20E and FM1D50E Flush Panel Mounting Size: 2.83" W × 2.83" L × 1.36" D. 1⁄4" quick connect terminals. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

Suppliers

Company
Product
Description
Supplier Links
Time Control; Flush Panel Mount; Screw;SPDT; 120 V; -18 to degC - 70132075 - Allied Electronics, Inc.
Fort Worth, TX, USA
Time Control; Flush Panel Mount; Screw;SPDT; 120 V; -18 to degC
70132075
Time Control; Flush Panel Mount; Screw;SPDT; 120 V; -18 to degC 70132075
FM1D20E and FM1D50E Flush Panel Mounting Size: 2.83" W × 2.83" L × 1.36" D. 1⁄4" quick connect terminals. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

FM1D20E and FM1D50E Flush Panel Mounting Size: 2.83" W × 2.83" L × 1.36" D. 1⁄4" quick connect terminals.
Features:

  • SPDT Switch Rating: 16 A @ 250 VAC Resistive
  • Manual On-Off-Auto Override
  • UL Recognized, US and Canada
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132075
Product Name Time Control; Flush Panel Mount; Screw;SPDT; 120 V; -18 to degC
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel
View Details