Intermatic, Inc. FD6H

Description
The FD series has been designed to replace a single or multi gang wall switch. They can be used to control the ON time for lighting, fans, motors, heaters and various other energy consuming units. They do not require electricity to operate making them extremely energy-efficient. Hold feature enables user to override the automatic shut-off function. Supplied time dial plates are designed to fit decorator style (FD) switch plates. Single or multi-gang with no field modifications required. Time saving up front terminal connection with teeter-type terminals. Press-on knob design ensures quick and easy installation. CFL Compatible Supply Voltage = 240 V ac Number of Channels = 1 Adjustment Range = 0 - 6h Contact Configuration = SPST Depth = 30.2mm Height = 70.86mm Terminal Type = Cage Clamp
Request a Quote
Description
The FD series has been designed to replace a single or multi gang wall switch. They can be used to control the ON time for lighting, fans, motors, heaters and various other energy consuming units. They do not require electricity to operate making them extremely energy-efficient. Hold feature enables user to override the automatic shut-off function. Supplied time dial plates are designed to fit decorator style (FD) switch plates. Single or multi-gang with no field modifications required. Time saving up front terminal connection with teeter-type terminals. Press-on knob design ensures quick and easy installation. CFL Compatible Supply Voltage = 240 V ac Number of Channels = 1 Adjustment Range = 0 - 6h Contact Configuration = SPST Depth = 30.2mm Height = 70.86mm Terminal Type = Cage Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8813413 - RS Components, Ltd.
Corby, Northants, United Kingdom
The FD series has been designed to replace a single or multi gang wall switch. They can be used to control the ON time for lighting, fans, motors, heaters and various other energy consuming units. They do not require electricity to operate making them extremely energy-efficient. Hold feature enables user to override the automatic shut-off function. Supplied time dial plates are designed to fit decorator style (FD) switch plates. Single or multi-gang with no field modifications required. Time saving up front terminal connection with teeter-type terminals. Press-on knob design ensures quick and easy installation. CFL Compatible Supply Voltage = 240 V ac Number of Channels = 1 Adjustment Range = 0 - 6h Contact Configuration = SPST Depth = 30.2mm Height = 70.86mm Terminal Type = Cage Clamp

The FD series has been designed to replace a single or multi gang wall switch. They can be used to control the ON time for lighting, fans, motors, heaters and various other energy consuming units. They do not require electricity to operate making them extremely energy-efficient.
Hold feature enables user to override the automatic shut-off function. Supplied time dial plates are designed to fit decorator style (FD) switch plates. Single or multi-gang with no field modifications required. Time saving up front terminal connection with teeter-type terminals. Press-on knob design ensures quick and easy installation. CFL Compatible
Supply Voltage = 240 V ac
Number of Channels = 1
Adjustment Range = 0 - 6h
Contact Configuration = SPST
Depth = 30.2mm
Height = 70.86mm
Terminal Type = Cage Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 8813413
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 8281042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Corridor Function, Security Lighting Controller
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details