Intermatic, Inc. Counter ICs 05.21.0001.1

Description
Hours run meter, DIN-rail, 230V
Request a Quote
Description
Hours run meter, DIN-rail, 230V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 8179185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
8179185
Counter ICs 8179185
Hours run meter, DIN-rail, 230V

Hours run meter, DIN-rail, 230V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 8179185
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

CD40110B CMOS Decade Up-Down Counter/Latch/Display Driver - CD40110BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO
View Details
7 suppliers
 - 74HC390DB,112 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SSOP; SSOP
View Details
5 suppliers
Logic - Counters, Dividers - 74HC4060PW-Q100118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details