The IRSM506-076PA is a 600V, 4A integrated power module designed for 3-phase motor drive applications, particularly in energy-efficient fans and pumps. It features low V_{CE(sat)} Trench IGBT technology, which provides a maximum saturation voltage of 1.7V at 25°C and 1A. The module includes integrated high voltage gate drivers, bootstrap functionality, and under-voltage lockout for all channels, ensuring robust operation. This module is equipped with temperature feedback via NTC, which is beneficial for monitoring thermal conditions. It supports 3.3V logic compatibility and has an advanced input filter with shoot-through protection, enhancing its reliability in demanding applications. The IRSM506-076PA is housed in a SOP23 package and is optimized for low electromagnetic interference (EMI) characteristics, making it suitable for applications where EMI is a concern. The isolation voltage is rated at 1900V_{RMS} for one minute, providing additional safety in high-voltage environments.
Half Bridge (3) Driver AC Motors IGBT 23-SOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IRSM506-076PA |
| Product Name | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Output Current | 4 amps |
| Supply Voltage | 13.5 to 16.5 volts |