Interlink Electronics, Inc. Sensor and Detector Interfaces 54-00005

Description
IC SENSOR 54MHZ 4SMD
Request a Quote Datasheet
Description
IC SENSOR 54MHZ 4SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 1027-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
1027-1026-2-ND
Sensor and Detector Interfaces 1027-1026-2-ND
IC SENSOR 54MHZ 4SMD

IC SENSOR 54MHZ 4SMD

Buy Now Datasheet
Sensor and Detector Interfaces - 1027-1026-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
1027-1026-6-ND
Sensor and Detector Interfaces 1027-1026-6-ND
IC SENSOR 54MHZ 4SMD

IC SENSOR 54MHZ 4SMD

Buy Now Datasheet
Sensor and Detector Interfaces - 1027-1026-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
1027-1026-1-ND
Sensor and Detector Interfaces 1027-1026-1-ND
IC SENSOR 54MHZ 4SMD

IC SENSOR 54MHZ 4SMD

Buy Now Datasheet
Sensor and Detector Interfaces - 54-00005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
54-00005
Sensor and Detector Interfaces 54-00005
IC SENSOR 54MHZ 4SMD

IC SENSOR 54MHZ 4SMD

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - 54-00005 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
54-00005
Interface - Sensor and Detector Interfaces 54-00005
IC SENSOR 54MHZ 4SMD

IC SENSOR 54MHZ 4SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 54-00005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
54-00005
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 54-00005
IC SENSOR 54MHZ 4SMD

IC SENSOR 54MHZ 4SMD

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1027-1026-2-ND 54-00005 54-00005 54-00005
Product Name Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Telecom - PEB 20532 F V1.3 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology HDLC, PPP
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers