Interlink Electronics, Inc. Touch Sensors 34-00004

Description
SENSOR RESISTIVE 3US ANALOG
Request a Quote Datasheet
Description
SENSOR RESISTIVE 3US ANALOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Sensors - 1027-1014-ND - DigiKey
Thief River Falls, MN, United States
Touch Sensors
1027-1014-ND
Touch Sensors 1027-1014-ND
SENSOR RESISTIVE 3US ANALOG

SENSOR RESISTIVE 3US ANALOG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1027-1014-ND
Product Name Touch Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1054-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Proximity sensor - SIEH-3B-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers