Interlink Electronics, Inc. Touch Sensors 30-81794

Description
SENSOR RESISTIVE 3US ANALOG
Request a Quote Datasheet
Description
SENSOR RESISTIVE 3US ANALOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Sensors - 1027-1001-ND - DigiKey
Thief River Falls, MN, United States
Touch Sensors
1027-1001-ND
Touch Sensors 1027-1001-ND
SENSOR RESISTIVE 3US ANALOG

SENSOR RESISTIVE 3US ANALOG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1027-1001-ND
Product Name Touch Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1210LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SIEF-M8B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers