Interlectric Corporation 90/PAR38/SPOT 130V QUARTZ

Description
Quartz Lamp
Description
Quartz Lamp

Suppliers

Company
Product
Description
Supplier Links
90/PAR38/SPOT 130V QUARTZ -  - Interlectric Corporation
Warren, PA, USA
90/PAR38/SPOT 130V QUARTZ
90/PAR38/SPOT 130V QUARTZ
Quartz Lamp

Quartz Lamp

Supplier's Site

Technical Specifications

  Interlectric Corporation
Product Category Lamps
Product Name 90/PAR38/SPOT 130V QUARTZ
Lamp Type Quartz Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Hollow cathode lamp - L233-37NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details