Interlectric Corporation 45/PAR38/FLOOD 120V QUARTZ

Description
Quartz Lamp
Description
Quartz Lamp

Suppliers

Company
Product
Description
Supplier Links
45/PAR38/FLOOD 120V QUARTZ -  - Interlectric Corporation
Warren, PA, USA
45/PAR38/FLOOD 120V QUARTZ
45/PAR38/FLOOD 120V QUARTZ
Quartz Lamp

Quartz Lamp

Supplier's Site

Technical Specifications

  Interlectric Corporation
Product Category Lamps
Product Name 45/PAR38/FLOOD 120V QUARTZ
Lamp Type Quartz Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Hollow cathode lamp - L733-201NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details