InterFET Corporation JFET J270

Description
JFET JFET P-Channel -30V 50mA 360mW 2.8mW
Description
JFET JFET P-Channel -30V 50mA 360mW 2.8mW
Datasheet
Datasheet Summary
Powered by GS/AI

The J270 is a P-channel silicon junction field-effect transistor designed for analog switching, sample and hold, and low-noise amplification applications. It is housed in a standard case with no physical dimensions specified. The device has a maximum reverse gate-source and gate-drain voltage of -30 V, a continuous forward gate current of 50 mA, and a continuous power dissipation of 360 mW, derating at 2.8 mW/°C. Gate-source breakdown voltage is -30 V, with a gate reverse current of 200 pA at 10 V. Drain saturation current ranges from -2 mA to -15 mA at -10 V gate-source voltage. Input capacitance is 32 pF, reverse transfer capacitance is 4 pF, and forward transconductance is 6 to 15 mS. Equivalent input noise voltage is approximately 6 nV/√Hz at 10 V drain-source voltage and 5 mA drain current.

Datasheet Summary
Powered by GS/AI

The J270 is a P-channel silicon junction field-effect transistor designed for analog switching, sample and hold, and low-noise amplification applications. It is housed in a standard case with no physical dimensions specified. The device has a maximum reverse gate-source and gate-drain voltage of -30 V, a continuous forward gate current of 50 mA, and a continuous power dissipation of 360 mW, derating at 2.8 mW/°C. Gate-source breakdown voltage is -30 V, with a gate reverse current of 200 pA at 10 V. Drain saturation current ranges from -2 mA to -15 mA at -10 V gate-source voltage. Input capacitance is 32 pF, reverse transfer capacitance is 4 pF, and forward transconductance is 6 to 15 mS. Equivalent input noise voltage is approximately 6 nV/√Hz at 10 V drain-source voltage and 5 mA drain current.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET
J270
JFET J270
JFET JFET P-Channel -30V 50mA 360mW 2.8mW

JFET JFET P-Channel -30V 50mA 360mW 2.8mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number J270
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154970 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
Hard To Find - 2MBI150PC-140 - 1123617-2MBI150PC-140 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910025SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
45 V, 1 A PNP medium power transistors - BC51PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers