InterFET Corporation JFET IFN406

Description
JFET JFET N-Channel Dual
Description
JFET JFET N-Channel Dual
Datasheet
Datasheet Summary
Powered by GS/AI

The IFN406 is an N-channel matched dual silicon junction field-effect transistor in an SOIC-8 package, designed for low-noise differential and precision instrumentation amplifier applications. It operates over a temperature range of -55°C to +125°C with a maximum power dissipation of 300 mW and a gate-source breakdown voltage of -50 V. Its differential gate-source voltage match is specified at 40 mV maximum at VDS = 10 V and ID = 200 µA, with a temperature drift of 80 µV/°C across -55°C to +125°C. The device meets automotive and industrial reliability standards as implied by its operating range and static characteristics. The SOIC-8 pinout is defined for the series, with pins configured as S1, D1, G1, S2, D2, G2.

Datasheet Summary
Powered by GS/AI

The IFN406 is an N-channel matched dual silicon junction field-effect transistor in an SOIC-8 package, designed for low-noise differential and precision instrumentation amplifier applications. It operates over a temperature range of -55°C to +125°C with a maximum power dissipation of 300 mW and a gate-source breakdown voltage of -50 V. Its differential gate-source voltage match is specified at 40 mV maximum at VDS = 10 V and ID = 200 µA, with a temperature drift of 80 µV/°C across -55°C to +125°C. The device meets automotive and industrial reliability standards as implied by its operating range and static characteristics. The SOIC-8 pinout is defined for the series, with pins configured as S1, D1, G1, S2, D2, G2.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET JFET N-Channel Dual

JFET JFET N-Channel Dual

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number IFN406
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products