The IFN405 is an N-channel matched dual silicon junction field-effect transistor designed for low-noise differential and precision instrumentation amplifier applications. It is packaged in an SOIC-8 configuration with a continuous device power dissipation of 300 mW and a power derating of 4.3 mW/°C. The device operates over a temperature range of -55°C to +125°C and has a gate-source breakdown voltage of -50 V. Matching characteristics include a maximum differential gate-source voltage of 20 mV at 10 V drain voltage and 200 μA drain current, with a temperature coefficient of differential gate-source voltage of 40 μV/°C across -55°C to +125°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Transistors |
| Product Number | IFN405 |
| Product Name | JFET |
| Transistor Type | JFET |