IFN3954 is an N-channel matched dual silicon junction field-effect transistor designed for differential applications. It is packaged in an SOIC-8 case with a standard pin configuration. The device has a maximum reverse gate-source and gate-drain voltage of -50 V, a continuous forward gate current of 50 mA, and a power dissipation of 250 mW, derating at 2.6 mW/°C. It operates within a temperature range of -55°C to +125°C and is rated for storage from -65°C to +150°C. Electrical characteristics include a gate-source breakdown voltage of -50 V, a gate-source cutoff voltage range of -1 to -4.5 V, and a drain saturation current of 0.5 to 5 mA. Differential gate-source voltage matching for the IFN3954 is specified at a maximum of 5 mV at 20 V drain-source voltage and 200 µA drain current. The part meets the NJ16 process specification.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Transistors |
| Product Number | IFN3954 |
| Product Name | JFET |
| Transistor Type | JFET |