N-channel silicon junction field-effect transistor for mixer and VHF amplifier applications, housed in a TO-72 surface-mount package with pin configuration: 1 source, 2 drain, 3 gate, 4 case. Maximum reverse gate-source and gate-drain voltage is 30 V, gate current is 10 mA, and continuous power dissipation is 300 mW with a derating of 2 mW/°C. Static characteristics include a gate-source cutoff voltage range of -30 V to -6 V, drain saturation current of 5 to 15 mA, and forward transconductance of 4000 µS at 400 MHz. Input capacitance is 4 pF and output capacitance is 2 pF at 1 MHz. The device meets no specified external standards.
JFET JFET N-Channel -30V 10mA 300mW 2mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N4416 |
| Product Name | JFET |
| Transistor Type | JFET |