Interface Displays & Controls Control Display Unit CDU

Description
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video inputs (NTSC, RS-170, DVI) and the ability to drive a second display are also available. Two compact flash slots are provided for data storage. Software-configurabl e bezel buttons (20) are backlit with full dimming capability.
Description
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video inputs (NTSC, RS-170, DVI) and the ability to drive a second display are also available. Two compact flash slots are provided for data storage. Software-configurabl e bezel buttons (20) are backlit with full dimming capability.

Suppliers

Company
Product
Description
Supplier Links
Control Display Unit - CDU - Interface Displays & Controls
Oceanside, CA, USA
Control Display Unit
CDU
Control Display Unit CDU
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video inputs (NTSC, RS-170, DVI) and the ability to drive a second display are also available. Two compact flash slots are provided for data storage. Software-configurabl e bezel buttons (20) are backlit with full dimming capability.

Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software.

The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video inputs (NTSC, RS-170, DVI) and the ability to drive a second display are also available.

Two compact flash slots are provided for data storage. Software-configurable bezel buttons (20) are backlit with full dimming capability.

Supplier's Site

Technical Specifications

  Interface Displays & Controls
Product Category Touch Screen Displays
Product Number CDU
Product Name Control Display Unit
Style Internal
Screen Type LCD or other Flat Panel Display
Mounting Options Rack
External Connections Serial Interface; USB
Operating System Linux, Windows XP, Green Hills, VxWorks
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details