Interface, Inc. - AZ Wireless Telemetry System (WTS) for Load Cells and Torque Transducers

Description
Transmitter Module (WTS-AM) mV/V or voltage input with full 24 bit ADC and up to 18 bit effective resolution at 200 updates/sec. 2.4 GHz frequency with up to 200 meter range IP65 NEMA4 enclosure (80 x60 x30 mm) Battery operated (2@AA) with sleep mode Factory set-up to work properly with your selected load cell(s) Receiver Module (WTS-BS-1 Handheld) 8 digit display Fully functional tare capability 200 meter range Power-off transmitter from receiver enabled IP65 waterproof enclosure (90 x150 x35 mm) Base Station: (WTS-BS-3 & WTS-BS-4) Continuous 5VDC power from USB 200 meter range IP65 Nema 4 Enclosure (WTS-BS-4) USB output to PC Connection from up to any number of Transmitters. USB Data Logging Software Provided
Description
Transmitter Module (WTS-AM) mV/V or voltage input with full 24 bit ADC and up to 18 bit effective resolution at 200 updates/sec. 2.4 GHz frequency with up to 200 meter range IP65 NEMA4 enclosure (80 x60 x30 mm) Battery operated (2@AA) with sleep mode Factory set-up to work properly with your selected load cell(s) Receiver Module (WTS-BS-1 Handheld) 8 digit display Fully functional tare capability 200 meter range Power-off transmitter from receiver enabled IP65 waterproof enclosure (90 x150 x35 mm) Base Station: (WTS-BS-3 & WTS-BS-4) Continuous 5VDC power from USB 200 meter range IP65 Nema 4 Enclosure (WTS-BS-4) USB output to PC Connection from up to any number of Transmitters. USB Data Logging Software Provided

Suppliers

Company
Product
Description
Supplier Links
Wireless Telemetry System (WTS) for Load Cells and Torque Transducers -  - Interface, Inc. - AZ
Scottsdale, AZ, USA
Wireless Telemetry System (WTS) for Load Cells and Torque Transducers
Wireless Telemetry System (WTS) for Load Cells and Torque Transducers
Transmitter Module (WTS-AM) mV/V or voltage input with full 24 bit ADC and up to 18 bit effective resolution at 200 updates/sec. 2.4 GHz frequency with up to 200 meter range IP65 NEMA4 enclosure (80 x60 x30 mm) Battery operated (2@AA) with sleep mode Factory set-up to work properly with your selected load cell(s) Receiver Module (WTS-BS-1 Handheld) 8 digit display Fully functional tare capability 200 meter range Power-off transmitter from receiver enabled IP65 waterproof enclosure (90 x150 x35 mm) Base Station: (WTS-BS-3 & WTS-BS-4) Continuous 5VDC power from USB 200 meter range IP65 Nema 4 Enclosure (WTS-BS-4) USB output to PC Connection from up to any number of Transmitters. USB Data Logging Software Provided

Transmitter Module (WTS-AM)

  • mV/V or voltage input with full 24 bit ADC and up to 18 bit effective resolution at 200 updates/sec.
  • 2.4 GHz frequency with up to 200 meter range
  • IP65 NEMA4 enclosure (80 x60 x30 mm)
  • Battery operated (2@AA) with sleep mode
  • Factory set-up to work properly with your selected load cell(s)

Receiver Module (WTS-BS-1 Handheld)

  • 8 digit display
  • Fully functional tare capability
  • 200 meter range
  • Power-off transmitter from receiver enabled
  • IP65 waterproof enclosure (90 x150 x35 mm)

Base Station: (WTS-BS-3 & WTS-BS-4)

  • Continuous 5VDC power from USB
  • 200 meter range
  • IP65 Nema 4 Enclosure (WTS-BS-4)
  • USB output to PC
  • Connection from up to any number of Transmitters.
  • USB Data Logging Software Provided
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Telemetry Receivers and Telemetry Transmitters
Product Name Wireless Telemetry System (WTS) for Load Cells and Torque Transducers
Device Type Rec-Trans
Package Type Unit
Features Connectorized; Provides Sensor Excitation Voltage; Visual Indicator
Operating Temperature -40.0 to 65.0 C (-40.0 to 149.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data