Sensor Developments, Inc. Digital FM Telemetry 90332

Description
The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The digital technique eliminates many of the problems associated with traditional analog frequency modulated telemetry systems. Improvements with a digital technique include elimination of ripple, temperature drift characteristics, and higher signal resolution. The transmitter features a selectable transmission frequency for use over multiple systems. Up to 8 separate transmitters can be operated in close proximity without interference. The receiver base features a digital display, high level analog output, good data relay signal outputs, zero and span adjustments, and RS-232 serial output.
Description
The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The digital technique eliminates many of the problems associated with traditional analog frequency modulated telemetry systems. Improvements with a digital technique include elimination of ripple, temperature drift characteristics, and higher signal resolution. The transmitter features a selectable transmission frequency for use over multiple systems. Up to 8 separate transmitters can be operated in close proximity without interference. The receiver base features a digital display, high level analog output, good data relay signal outputs, zero and span adjustments, and RS-232 serial output.

Suppliers

Company
Product
Description
Supplier Links
Digital FM Telemetry - 90332 - Sensor Developments, Inc.
Lake Orion, MI, USA
Digital FM Telemetry
90332
Digital FM Telemetry 90332
The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The digital technique eliminates many of the problems associated with traditional analog frequency modulated telemetry systems. Improvements with a digital technique include elimination of ripple, temperature drift characteristics, and higher signal resolution. The transmitter features a selectable transmission frequency for use over multiple systems. Up to 8 separate transmitters can be operated in close proximity without interference. The receiver base features a digital display, high level analog output, good data relay signal outputs, zero and span adjustments, and RS-232 serial output.

The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The digital technique eliminates many of the problems associated with traditional analog frequency modulated telemetry systems. Improvements with a digital technique include elimination of ripple, temperature drift characteristics, and higher signal resolution.

The transmitter features a selectable transmission frequency for use over multiple systems. Up to 8 separate transmitters can be operated in close proximity without interference. The receiver base features a digital display, high level analog output, good data relay signal outputs, zero and span adjustments, and RS-232 serial output.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number 90332
Product Name Digital FM Telemetry
Device Type Rec-Trans
Package Type Unit
RF Modulation Frequency Modulation
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - HUM-868-PRC-CAS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz
View Details
3 suppliers
TeleMET II Cellular Telemetry -  - RainWise, Inc.
Specs
Device Type Transmitter
Applications Weather Stations
Package Type Unit
View Details
Radio Tension Monitoring System - RTM - FMS USA, Inc.
Specs
Applications Rotating Machinery
Package Type Unit
Features Antenna Connector; LED Indicators
View Details