These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
| Interact Power, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 4010003-00 |
| Product Name | Power Cord C13 to C14 |
| Cord Color | Black |
| Number of Conductors | 3 |
| Male End Type | C13 |