Intelligraphics, Inc. Dual Band WiFi USB Module IGX-UACB1-9378a6-BT

Description
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE. Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption. Key Features: High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity. Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation). Supports Bluetooth 4.1 (BDR/EDR/LE). Bluetooth supports Class I or Class II transmitter operation. Supports Wake on WLAN and Bluetooth function. Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption. Two I-PEX connectors for external antenna enable highest design flexibility. Individual power calibration ensures high performance and stable quality. RoHS and REACH compliances meet environment-friendly requirement. Supports Windows( 7/8.1/10).
Description
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE. Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption. Key Features: High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity. Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation). Supports Bluetooth 4.1 (BDR/EDR/LE). Bluetooth supports Class I or Class II transmitter operation. Supports Wake on WLAN and Bluetooth function. Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption. Two I-PEX connectors for external antenna enable highest design flexibility. Individual power calibration ensures high performance and stable quality. RoHS and REACH compliances meet environment-friendly requirement. Supports Windows( 7/8.1/10).

Suppliers

Company
Product
Description
Supplier Links
Dual Band WiFi USB Module - IGX-UACB1-9378a6-BT - Intelligraphics, Inc.
Austin, TX, United States
Dual Band WiFi USB Module
IGX-UACB1-9378a6-BT
Dual Band WiFi USB Module IGX-UACB1-9378a6-BT
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE. Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption. Key Features: High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity. Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation). Supports Bluetooth 4.1 (BDR/EDR/LE). Bluetooth supports Class I or Class II transmitter operation. Supports Wake on WLAN and Bluetooth function. Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption. Two I-PEX connectors for external antenna enable highest design flexibility. Individual power calibration ensures high performance and stable quality. RoHS and REACH compliances meet environment-friendly requirement. Supports Windows( 7/8.1/10).

IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE.

Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption.

Key Features:

  • High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity.
  • Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation).
  • Supports Bluetooth 4.1 (BDR/EDR/LE).
  • Bluetooth supports Class I or Class II transmitter operation.
  • Supports Wake on WLAN and Bluetooth function.
  • Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption.
  • Two I-PEX connectors for external antenna enable highest design flexibility.
  • Individual power calibration ensures high performance and stable quality.
  • RoHS and REACH compliances meet environment-friendly requirement.
  • Supports Windows( 7/8.1/10).
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Equipment
Product Number IGX-UACB1-9378a6-BT
Product Name Dual Band WiFi USB Module
Network Equipment Modem
Area Network Type WLAN
Network Media Wireless
Protocol / Network WiFi; Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2727683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details
FieldServer EZ Gateway - FS-EZX-MBUS-MD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details