Intelligraphics, Inc. 802.11ac/a/b/g/n Dual-Band 1T1R Wi-Fi Half Mini PCIe Module IGX-UACAH1-9377a1-BT

Description
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACAH1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACAH1-9377a1-BT is a single-die wireless local area network (WLAN) to support 1x1 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology. Embedded Application Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10
Description
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACAH1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACAH1-9377a1-BT is a single-die wireless local area network (WLAN) to support 1x1 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology. Embedded Application Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10

Suppliers

Company
Product
Description
Supplier Links
802.11ac/a/b/g/n Dual-Band 1T1R Wi-Fi Half Mini PCIe Module - IGX-UACAH1-9377a1-BT - Intelligraphics, Inc.
Austin, TX, United States
802.11ac/a/b/g/n Dual-Band 1T1R Wi-Fi Half Mini PCIe Module
IGX-UACAH1-9377a1-BT
802.11ac/a/b/g/n Dual-Band 1T1R Wi-Fi Half Mini PCIe Module IGX-UACAH1-9377a1-BT
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACAH1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACAH1-9377a1-BT is a single-die wireless local area network (WLAN) to support 1x1 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology. Embedded Application Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10

IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency.

Adopting the latest 802.11ac solution, IGX-UACAH1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACAH1-9377a1-BT is a single-die wireless local area network (WLAN) to support 1x1 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology.

Embedded Application

Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more.

Key Features:

  • Qualcomm Atheros QCA9377-7
  • Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R
  • Data Rates: allows link speeds up to 433Mbps
  • Support Win7/8.1/10
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Cards and Network Controllers
Product Number IGX-UACAH1-9377a1-BT
Product Name 802.11ac/a/b/g/n Dual-Band 1T1R Wi-Fi Half Mini PCIe Module
Technology Wireless
Data Rate 433000 kbps
Host Bus USB
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details