Intelligraphics, Inc. Dual-Band USB Module IGX-UACAH1-9377a1-BT

Description
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACAH1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACAH1-9377a1-BT is a single-die wireless local area network (WLAN) to support 1x1 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology. Embedded Application Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10
Description
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACAH1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACAH1-9377a1-BT is a single-die wireless local area network (WLAN) to support 1x1 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology. Embedded Application Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10

Suppliers

Company
Product
Description
Supplier Links
Dual-Band USB Module - IGX-UACAH1-9377a1-BT - Intelligraphics, Inc.
Austin, TX, United States
Dual-Band USB Module
IGX-UACAH1-9377a1-BT
Dual-Band USB Module IGX-UACAH1-9377a1-BT
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACAH1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACAH1-9377a1-BT is a single-die wireless local area network (WLAN) to support 1x1 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology. Embedded Application Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10

IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency.

Adopting the latest 802.11ac solution, IGX-UACAH1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACAH1-9377a1-BT is a single-die wireless local area network (WLAN) to support 1x1 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology.

Embedded Application

Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more.

Key Features:

  • Qualcomm Atheros QCA9377-7
  • Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R
  • Data Rates: allows link speeds up to 433Mbps
  • Support Win7/8.1/10
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Equipment
Product Number IGX-UACAH1-9377a1-BT
Product Name Dual-Band USB Module
Network Equipment Modem
Area Network Type WLAN
Network Media Wireless
Protocol / Network WiFi
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details