Intelligraphics, Inc. Wi-Fi and Bluetooth Half Mini PCIe Module IGX-PACAH1-6174a1-BT

Description
IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of WLAN/Bluetooth and low energy technology. IGX-PACAH1-6174a1-BT is dual band AC on 2.4GHz+5GHz and incorporates the latest Bluetooth 4.2. The download speeds are 300Mbps on N networks and 867Mbps on AC network. IGX-PACAH1- 6174a1-BT is integrates the Bluetooth transmission technology for voice and data transfers between devices in a short distance. IGX-PACAH1-6174a1-BT is designed properly for any wireless enabled devices with Half Mini PCIe slot. Embedded Application Applications include medical devices, security systems, industrial PC, Point of Sale, digital signs, settop/net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc Key Features Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing (SP) and Enhanced Inquiry Response (EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate
Description
IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of WLAN/Bluetooth and low energy technology. IGX-PACAH1-6174a1-BT is dual band AC on 2.4GHz+5GHz and incorporates the latest Bluetooth 4.2. The download speeds are 300Mbps on N networks and 867Mbps on AC network. IGX-PACAH1- 6174a1-BT is integrates the Bluetooth transmission technology for voice and data transfers between devices in a short distance. IGX-PACAH1-6174a1-BT is designed properly for any wireless enabled devices with Half Mini PCIe slot. Embedded Application Applications include medical devices, security systems, industrial PC, Point of Sale, digital signs, settop/net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc Key Features Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing (SP) and Enhanced Inquiry Response (EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi and Bluetooth Half Mini PCIe Module - IGX-PACAH1-6174a1-BT - Intelligraphics, Inc.
Austin, TX, United States
Wi-Fi and Bluetooth Half Mini PCIe Module
IGX-PACAH1-6174a1-BT
Wi-Fi and Bluetooth Half Mini PCIe Module IGX-PACAH1-6174a1-BT
IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of WLAN/Bluetooth and low energy technology. IGX-PACAH1-6174a1-BT is dual band AC on 2.4GHz+5GHz and incorporates the latest Bluetooth 4.2. The download speeds are 300Mbps on N networks and 867Mbps on AC network. IGX-PACAH1- 6174a1-BT is integrates the Bluetooth transmission technology for voice and data transfers between devices in a short distance. IGX-PACAH1-6174a1-BT is designed properly for any wireless enabled devices with Half Mini PCIe slot. Embedded Application Applications include medical devices, security systems, industrial PC, Point of Sale, digital signs, settop/net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc Key Features Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing (SP) and Enhanced Inquiry Response (EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate

IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of WLAN/Bluetooth and low energy technology.

IGX-PACAH1-6174a1-BT is dual band AC on 2.4GHz+5GHz and incorporates the latest Bluetooth 4.2. The download speeds are 300Mbps on N networks and 867Mbps on AC network. IGX-PACAH1- 6174a1-BT is integrates the Bluetooth transmission technology for voice and data transfers between devices in a short distance. IGX-PACAH1-6174a1-BT is designed properly for any wireless enabled devices with Half Mini PCIe slot.

Embedded Application

Applications include medical devices, security systems, industrial PC, Point of Sale, digital signs, settop/net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc

Key Features

  • Qualcomm Atheros QCA6174A-5
  • BT transmission speed including 1M, 2M and 3Mbps EDR operations
  • Supports for Simple Pairing (SP) and Enhanced Inquiry Response (EIR) function
  • HCI USB interface to work with Windows upper layer stack
  • Support MU-MIMO
  • Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces
  • Two-stream spatial multiplexing up to 867Mbps data rate
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Equipment
Product Number IGX-PACAH1-6174a1-BT
Product Name Wi-Fi and Bluetooth Half Mini PCIe Module
Network Equipment Modem
Area Network Type WLAN
Network Media Wireless
Protocol / Network WiFi; Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Routers - 2661785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Protocol / Network WPA2, WPA, WPA3
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details