Intelligraphics, Inc. 802.11ac Dual-Band 3Tx3R WiFi Mini PCIe Module IGX-PACAF1-9880a1

Description
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the revolutionary 11ac technology, IGX-PACAF1-9880a1 sets a new benchmark in throughput and range, making it ideal for consumer and enterprise applications, such as video, voice and data transmission. The IGX-PACAF1-9880a1 is backward compatible with 802.11a/n and fully supports industry standards compliant security. It supports 3T3R (3x3) technology, which runs up to 433Mbps (11an MSC15) and 1.3Gbps (11ac VHT MCS9). The IGX-PACAF1-9880a1 supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-PACAF1-9880a1 is ideal for next-generation high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks. Embedded Application: Applications include medical devices, security systems, industrial, PoS, digital signs, Access Point, Gateway, Medical equipment, Gaming machines, handheld devices, Robotic, and many more. Key Features: Qualcomm Atheros QCA9880 Antenna: IPEX * 3 for 3T3R Data Rates: allows link speeds up to 1.3GMbps. Support Windows(7/8.1/10)
Description
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the revolutionary 11ac technology, IGX-PACAF1-9880a1 sets a new benchmark in throughput and range, making it ideal for consumer and enterprise applications, such as video, voice and data transmission. The IGX-PACAF1-9880a1 is backward compatible with 802.11a/n and fully supports industry standards compliant security. It supports 3T3R (3x3) technology, which runs up to 433Mbps (11an MSC15) and 1.3Gbps (11ac VHT MCS9). The IGX-PACAF1-9880a1 supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-PACAF1-9880a1 is ideal for next-generation high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks. Embedded Application: Applications include medical devices, security systems, industrial, PoS, digital signs, Access Point, Gateway, Medical equipment, Gaming machines, handheld devices, Robotic, and many more. Key Features: Qualcomm Atheros QCA9880 Antenna: IPEX * 3 for 3T3R Data Rates: allows link speeds up to 1.3GMbps. Support Windows(7/8.1/10)

Suppliers

Company
Product
Description
Supplier Links
802.11ac Dual-Band 3Tx3R WiFi Mini PCIe Module - IGX-PACAF1-9880a1 - Intelligraphics, Inc.
Austin, TX, United States
802.11ac Dual-Band 3Tx3R WiFi Mini PCIe Module
IGX-PACAF1-9880a1
802.11ac Dual-Band 3Tx3R WiFi Mini PCIe Module IGX-PACAF1-9880a1
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the revolutionary 11ac technology, IGX-PACAF1-9880a1 sets a new benchmark in throughput and range, making it ideal for consumer and enterprise applications, such as video, voice and data transmission. The IGX-PACAF1-9880a1 is backward compatible with 802.11a/n and fully supports industry standards compliant security. It supports 3T3R (3x3) technology, which runs up to 433Mbps (11an MSC15) and 1.3Gbps (11ac VHT MCS9). The IGX-PACAF1-9880a1 supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-PACAF1-9880a1 is ideal for next-generation high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks. Embedded Application: Applications include medical devices, security systems, industrial, PoS, digital signs, Access Point, Gateway, Medical equipment, Gaming machines, handheld devices, Robotic, and many more. Key Features: Qualcomm Atheros QCA9880 Antenna: IPEX * 3 for 3T3R Data Rates: allows link speeds up to 1.3GMbps. Support Windows(7/8.1/10)

IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the revolutionary 11ac technology, IGX-PACAF1-9880a1 sets a new benchmark in throughput and range, making it ideal for consumer and enterprise applications, such as video, voice and data transmission. The IGX-PACAF1-9880a1 is backward compatible with 802.11a/n and fully supports industry standards compliant security.

It supports 3T3R (3x3) technology, which runs up to 433Mbps (11an MSC15) and 1.3Gbps (11ac VHT MCS9). The IGX-PACAF1-9880a1 supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-PACAF1-9880a1 is ideal for next-generation high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks.

Embedded Application:

Applications include medical devices, security systems, industrial, PoS, digital signs, Access Point, Gateway, Medical equipment, Gaming machines, handheld devices, Robotic, and many more.

Key Features:

  • Qualcomm Atheros QCA9880
  • Antenna: IPEX * 3 for 3T3R
  • Data Rates: allows link speeds up to 1.3GMbps.
  • Support Windows(7/8.1/10)
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Equipment
Product Number IGX-PACAF1-9880a1
Product Name 802.11ac Dual-Band 3Tx3R WiFi Mini PCIe Module
Network Equipment Modem
Area Network Type WLAN
Network Media Wireless
Data Rate 1.3 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2681545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.0100 to 1 Gbps
View Details
FieldServer ProtoAir Gateway (LTE) - FPA-C4X-XXXX - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details