Intel Corporation Intel® Atom™ Processor Z3735E (2M Cache, up to 1.83 GHz) Z3735E

Description
Device Innovation with Intel® Atom™ Processors The new generation of Intel® Atom™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices, microservers for the cloud, and more. Intel Atom processor innovation drives higher performance at ultra-low power—solving problems, connecting people, and enriching lives around the entire world.
Description
Device Innovation with Intel® Atom™ Processors The new generation of Intel® Atom™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices, microservers for the cloud, and more. Intel Atom processor innovation drives higher performance at ultra-low power—solving problems, connecting people, and enriching lives around the entire world.

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ Processor Z3735E (2M Cache, up to 1.83 GHz) - Z3735E - Intel Corporation
Santa Clara, CA, USA
Intel® Atom™ Processor Z3735E (2M Cache, up to 1.83 GHz)
Z3735E
Intel® Atom™ Processor Z3735E (2M Cache, up to 1.83 GHz) Z3735E
Device Innovation with Intel® Atom™ Processors The new generation of Intel® Atom™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices, microservers for the cloud, and more. Intel Atom processor innovation drives higher performance at ultra-low power—solving problems, connecting people, and enriching lives around the entire world.

Device Innovation with Intel® Atom™ Processors

The new generation of Intel® Atom™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices, microservers for the cloud, and more. Intel Atom processor innovation drives higher performance at ultra-low power—solving problems, connecting people, and enriching lives around the entire world.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number Z3735E
Product Name Intel® Atom™ Processor Z3735E (2M Cache, up to 1.83 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - 25PPC405GP-3BD266A - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details