Intel Corporation Intel® Atom™ Processor Z2520 (1M Cache, 1.20 GHz) Z2520

Description
Product Overview The Intel® Atom™ x3 processor series is Intel’s first integrated communications platform for entry and value tablets, phablets and smartphones, available in your choice of 4G LTE and 3G versions. These Intel® system-on-a-chip (SoC) solutions help you get new mobile products to market fast with 64-bit multi-core Intel® Atom™ CPUs. The integrated, multi-mode LTE and 3G Intel® modems deliver world-class performance and global coverage. The full chipset includes the image sensor processor (ISP), graphics, audio, connectivity, and power management components required for flexible solutions with an optimal combination of value and mobile features. The Intel Atom x3 processor series is the foundation of a full-featured, cost-effective platform that provides the added advantages of form factor flexibility and a smooth upgrade path to the rapidly growing entry and value market segments. Consumers will love new tablets and smartphones that deliver robust Android* or Windows*1 experiences with responsive wireless connectivity and fast, reliable global communications. It all adds up to the fast and seamless mobile experiences that today’s consumers want, available at affordable value.
Description
Product Overview The Intel® Atom™ x3 processor series is Intel’s first integrated communications platform for entry and value tablets, phablets and smartphones, available in your choice of 4G LTE and 3G versions. These Intel® system-on-a-chip (SoC) solutions help you get new mobile products to market fast with 64-bit multi-core Intel® Atom™ CPUs. The integrated, multi-mode LTE and 3G Intel® modems deliver world-class performance and global coverage. The full chipset includes the image sensor processor (ISP), graphics, audio, connectivity, and power management components required for flexible solutions with an optimal combination of value and mobile features. The Intel Atom x3 processor series is the foundation of a full-featured, cost-effective platform that provides the added advantages of form factor flexibility and a smooth upgrade path to the rapidly growing entry and value market segments. Consumers will love new tablets and smartphones that deliver robust Android* or Windows*1 experiences with responsive wireless connectivity and fast, reliable global communications. It all adds up to the fast and seamless mobile experiences that today’s consumers want, available at affordable value.

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ Processor Z2520 (1M Cache, 1.20 GHz) - Z2520 - Intel Corporation
Santa Clara, CA, USA
Intel® Atom™ Processor Z2520 (1M Cache, 1.20 GHz)
Z2520
Intel® Atom™ Processor Z2520 (1M Cache, 1.20 GHz) Z2520
Product Overview The Intel® Atom™ x3 processor series is Intel’s first integrated communications platform for entry and value tablets, phablets and smartphones, available in your choice of 4G LTE and 3G versions. These Intel® system-on-a-chip (SoC) solutions help you get new mobile products to market fast with 64-bit multi-core Intel® Atom™ CPUs. The integrated, multi-mode LTE and 3G Intel® modems deliver world-class performance and global coverage. The full chipset includes the image sensor processor (ISP), graphics, audio, connectivity, and power management components required for flexible solutions with an optimal combination of value and mobile features. The Intel Atom x3 processor series is the foundation of a full-featured, cost-effective platform that provides the added advantages of form factor flexibility and a smooth upgrade path to the rapidly growing entry and value market segments. Consumers will love new tablets and smartphones that deliver robust Android* or Windows*1 experiences with responsive wireless connectivity and fast, reliable global communications. It all adds up to the fast and seamless mobile experiences that today’s consumers want, available at affordable value.

Product Overview

The Intel® Atom™ x3 processor series is Intel’s first integrated
communications platform for entry and value tablets,
phablets and smartphones, available in your choice of 4G
LTE and 3G versions.

These Intel® system-on-a-chip (SoC) solutions help you get
new mobile products to market fast with 64-bit multi-core
Intel® Atom™ CPUs. The integrated, multi-mode LTE and
3G Intel® modems deliver world-class performance and
global coverage. The full chipset includes the image sensor
processor (ISP), graphics, audio, connectivity, and power
management components required for flexible solutions
with an optimal combination of value and mobile features.

The Intel Atom x3 processor series is the foundation of
a full-featured, cost-effective platform that provides the
added advantages of form factor flexibility and a smooth
upgrade path to the rapidly growing entry and value
market segments. Consumers will love new tablets and
smartphones that deliver robust Android* or Windows*1
experiences with responsive wireless connectivity and fast,
reliable global communications.

It all adds up to the fast and seamless mobile experiences
that today’s consumers want, available at affordable value.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number Z2520
Product Name Intel® Atom™ Processor Z2520 (1M Cache, 1.20 GHz)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CDP1802BCDX - Lingto Electronic Limited
Specs
Microprocessor Family CDP1802
View Details
AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details