Intel Corporation 16-bit 5V 40MHZ Embedded Microcontroller MCU YW80C196NU40

Description
Microcontroller, 16-Bit, MCS96 Comp CPU, ROMLess, 5V, 100-Pin SQFP
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, MCS96 Comp CPU, ROMLess, 5V, 100-Pin SQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - YW80C196NU40 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, MCS96 Comp CPU, ROMLess, 5V, 100-Pin SQFP

Microcontroller, 16-Bit, MCS96 Comp CPU, ROMLess, 5V, 100-Pin SQFP

Supplier's Site Datasheet
16-bit 5V 40MHZ Embedded Microcontroller MCU - 685-YW80C196NU40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V 40MHZ Embedded Microcontroller MCU
685-YW80C196NU40
16-bit 5V 40MHZ Embedded Microcontroller MCU 685-YW80C196NU40
IC MPU 16-BIT 5V 40MHZ 100-SQFP Product overview: YW80C196NU40 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 40MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, 40MHZ, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-YW80C196NU40 can be used for catalog matching and distributor lookup.

IC MPU 16-BIT 5V 40MHZ 100-SQFP Product overview: YW80C196NU40 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 40MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, 40MHZ, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-YW80C196NU40 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - YW80C196NU40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
YW80C196NU40
Microcontrollers YW80C196NU40
MCS 96 80C Microcontroller IC 16-Bit 40MHz ROMless

MCS 96 80C Microcontroller IC 16-Bit 40MHz ROMless

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number YW80C196NU40 685-YW80C196NU40 YW80C196NU40
Product Name 16-bit 5V 40MHZ Embedded Microcontroller MCU Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Active
ROM Type ROMLess
Package Type QFP; Other; SQFP100 Other; 100 QFP; Other; 100-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details