Intel Corporation Embedded - Embedded - Microprocessors - WPIXP2350ADT WPIXP2350ADT

Description
Manufacturer: Intel Win Source Part Number: 758035-WPIXP2350ADT Manufacturer Homepage: www.intel.com Reference case: BGA Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 758035-WPIXP2350ADT Manufacturer Homepage: www.intel.com Reference case: BGA Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - WPIXP2350ADT - 758035-WPIXP2350ADT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - WPIXP2350ADT
758035-WPIXP2350ADT
Embedded - Embedded - Microprocessors - WPIXP2350ADT 758035-WPIXP2350ADT
Manufacturer: Intel Win Source Part Number: 758035-WPIXP2350ADT Manufacturer Homepage: www.intel.com Reference case: BGA Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 758035-WPIXP2350ADT
Manufacturer Homepage: www.intel.com
Reference case: BGA
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
 - WPIXP2350ADT - Rochester Electronics
Newburyport, MA, United States
IXP -Westport Network Processor

IXP -Westport Network Processor

Supplier's Site Datasheet
Embedded Microprocessor MPU - 694-WPIXP2350ADT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-WPIXP2350ADT
Embedded Microprocessor MPU 694-WPIXP2350ADT
DEVICE CON IXP2350ADT 900 FCBG Product overview: WPIXP2350ADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WPIXP2350ADT can be used for catalog matching and distributor lookup.

DEVICE CON IXP2350ADT 900 FCBG Product overview: WPIXP2350ADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-WPIXP2350ADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
WPIXP2350ADT
Integrated Circuits (ICs) - Embedded - Microprocessors WPIXP2350ADT
IXP -WESTPORT NETWORK PROCESSOR

IXP -WESTPORT NETWORK PROCESSOR

Supplier's Site
Microprocessors - WPIXP2350ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
WPIXP2350ADT
Microprocessors WPIXP2350ADT
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 758035-WPIXP2350ADT WPIXP2350ADT 694-WPIXP2350ADT WPIXP2350ADT WPIXP2350ADT
Product Name Embedded - Embedded - Microprocessors - WPIXP2350ADT Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type BGA; Other; FCBGA1752
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details