Intel Corporation Interface - Interface - Specialized - WJLXT386LE.B2 WJLXT386LE.B2

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019320-WJLXT386LE.B 2 Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019320-WJLXT386LE.B 2 Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - WJLXT386LE.B2 - 1019320-WJLXT386LE.B2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - WJLXT386LE.B2
1019320-WJLXT386LE.B2
Interface - Interface - Specialized - WJLXT386LE.B2 1019320-WJLXT386LE.B2
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019320-WJLXT386LE.B 2 Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019320-WJLXT386LE.B2
Mounting: SMD (SMT)
Categories: Interface - Specialized
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Quad Interface Transceiver IC - 754-WJLXT386LE.B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
754-WJLXT386LE.B2
Quad Interface Transceiver IC 754-WJLXT386LE.B2
IC TRANS QUAD T1/E1/J1 100-LQFP Product overview: WJLXT386LE.B2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WJLXT386LE.B2 can be used for catalog matching and distributor lookup.

IC TRANS QUAD T1/E1/J1 100-LQFP Product overview: WJLXT386LE.B2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WJLXT386LE.B2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1019320-WJLXT386LE.B2 754-WJLXT386LE.B2
Product Name Interface - Interface - Specialized - WJLXT386LE.B2 Quad Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SSOP Interface Transceiver IC - 710-DIR1703E/2K - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
2 suppliers
Line Interface ICs - 1897438 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS31PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers