Intel Corporation Ethernet Interface - WGI210IT S LJXT WGI210IT S LJXT

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970471-WGI210IT S LJXT Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Interface: Ethernet, SMBus, SPI Height: 1 mm Number of Pins: 64 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 3.465 V Min Supply Voltage: 500 mV
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970471-WGI210IT S LJXT Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Interface: Ethernet, SMBus, SPI Height: 1 mm Number of Pins: 64 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 3.465 V Min Supply Voltage: 500 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - WGI210IT S LJXT - 970471-WGI210IT S LJXT - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WGI210IT S LJXT
970471-WGI210IT S LJXT
Ethernet Interface - WGI210IT S LJXT 970471-WGI210IT S LJXT
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970471-WGI210IT S LJXT Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Interface: Ethernet, SMBus, SPI Height: 1 mm Number of Pins: 64 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 3.465 V Min Supply Voltage: 500 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970471-WGI210IT S LJXT
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 1 Gbps
Interface: Ethernet, SMBus, SPI
Height: 1 mm
Number of Pins: 64
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: QFN EP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Max Supply Voltage: 3.465 V
Min Supply Voltage: 500 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 970471-WGI210IT S LJXT
Product Name Ethernet Interface - WGI210IT S LJXT
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.3 V
Data Rate 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details