Intel Corporation 0.9V 3.3V QFN Interface Transceiver IC WGI210IS S LJXX

Description
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 0.9V/3.3V 64-Pin QFN EP Tray Product overview: WGI210IS S LJXX from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.9V, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210IS S LJXX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 0.9V/3.3V 64-Pin QFN EP Tray Product overview: WGI210IS S LJXX from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.9V, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210IS S LJXX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9V 3.3V QFN Interface Transceiver IC - 753-WGI210IS S LJXX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V 3.3V QFN Interface Transceiver IC
753-WGI210IS S LJXX
0.9V 3.3V QFN Interface Transceiver IC 753-WGI210IS S LJXX
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 0.9V/3.3V 64-Pin QFN EP Tray Product overview: WGI210IS S LJXX from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.9V, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210IS S LJXX can be used for catalog matching and distributor lookup.

Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 0.9V/3.3V 64-Pin QFN EP Tray Product overview: WGI210IS S LJXX from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.9V, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210IS S LJXX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Interface - WGI210IS S LJXX - 1014469-WGI210IS S LJXX - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WGI210IS S LJXX
1014469-WGI210IS S LJXX
Ethernet Interface - WGI210IS S LJXX 1014469-WGI210IS S LJXX
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014469-WGI210IS S LJXX Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Interface: 2-Wire, Ethernet, I2C, PCIe, SMBus, SPI Height: 1 mm Number of Transceivers: 1 Simplex/Duplex: Full Duplex Categories: Ethernet Interface Case / Package: QFN Alternative Parts (Cross-Reference): WGI211AT S LJXZ; WGI211AT S LJXY; KSZ9021RN; KSZ9021GNI; KSZ9021GN; WGI217V S LJWHWGI210IS SLJXX; WGI210ISSLJXX; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Manufacturer Package Identifier: WGI210IS S LJXX Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 2.97 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014469-WGI210IS S LJXX
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 1 Gbps
Interface: 2-Wire, Ethernet, I2C, PCIe, SMBus, SPI
Height: 1 mm
Number of Transceivers: 1
Simplex/Duplex: Full Duplex
Categories: Ethernet Interface
Case / Package: QFN
Alternative Parts (Cross-Reference): WGI211AT S LJXZ; WGI211AT S LJXY; KSZ9021RN; KSZ9021GNI; KSZ9021GN; WGI217V S LJWHWGI210IS SLJXX; WGI210ISSLJXX;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Manufacturer Package Identifier: WGI210IS S LJXX
Ambient Temperature Range High: 85 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.97 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-WGI210IS S LJXX 1014469-WGI210IS S LJXX
Product Name 0.9V 3.3V QFN Interface Transceiver IC Ethernet Interface - WGI210IS S LJXX
Device Type Transceiver Sensor Interface; Storage Interface; Transceiver
Features RoHS RoHS
Data Rate 10000 to 1.00E6 kbps 1.00E6 kbps
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-87809012A - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 3 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1888JCP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details