Intel Corporation Ethernet Interface - WGI210IS S LJXW WGI210IS S LJXW

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127171-WGI210IS S LJXW Data Rate: 1 Gbps Number of Pins: 64 Categories: Ethernet Interface Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127171-WGI210IS S LJXW Data Rate: 1 Gbps Number of Pins: 64 Categories: Ethernet Interface Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - WGI210IS S LJXW - 1127171-WGI210IS S LJXW - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WGI210IS S LJXW
1127171-WGI210IS S LJXW
Ethernet Interface - WGI210IS S LJXW 1127171-WGI210IS S LJXW
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127171-WGI210IS S LJXW Data Rate: 1 Gbps Number of Pins: 64 Categories: Ethernet Interface Case / Package: QFN Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127171-WGI210IS S LJXW
Data Rate: 1 Gbps
Number of Pins: 64
Categories: Ethernet Interface
Case / Package: QFN
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
0.9V 3.3V QFN Interface Transceiver IC - 753-WGI210IS S LJXW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V 3.3V QFN Interface Transceiver IC
753-WGI210IS S LJXW
0.9V 3.3V QFN Interface Transceiver IC 753-WGI210IS S LJXW
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 0.9V/3.3V 64-Pin QFN EP Product overview: WGI210IS S LJXW from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.9V, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210IS S LJXW can be used for catalog matching and distributor lookup.

Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 0.9V/3.3V 64-Pin QFN EP Product overview: WGI210IS S LJXW from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.9V, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210IS S LJXW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1127171-WGI210IS S LJXW 753-WGI210IS S LJXW
Product Name Ethernet Interface - WGI210IS S LJXW 0.9V 3.3V QFN Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Data Rate 1.00E6 kbps 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Power Switch ICs - 2466628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - ADM1022ARQ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 85 C (32 to 185 F)
View Details