Intel Corporation Ethernet Interface - WGI210CS S LKKL WGI210CS S LKKL

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980399-WGI210CS S LKKL Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980399-WGI210CS S LKKL Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - WGI210CS S LKKL - 980399-WGI210CS S LKKL - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WGI210CS S LKKL
980399-WGI210CS S LKKL
Ethernet Interface - WGI210CS S LKKL 980399-WGI210CS S LKKL
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980399-WGI210CS S LKKL Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980399-WGI210CS S LKKL
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Interface Transceiver IC - 753-WGI210CS S LKKL - ERSAELECTRONICS PTE. LTD.
Singapore
Interface Transceiver IC
753-WGI210CS S LKKL
Interface Transceiver IC 753-WGI210CS S LKKL
Ethernet CTLR Single Chip 1000Mbps T/R/Tray Product overview: WGI210CS S LKKL from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210CS S LKKL can be used for catalog matching and distributor lookup.

Ethernet CTLR Single Chip 1000Mbps T/R/Tray Product overview: WGI210CS S LKKL from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210CS S LKKL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 980399-WGI210CS S LKKL 753-WGI210CS S LKKL
Product Name Ethernet Interface - WGI210CS S LKKL Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Octal bus transceiver; 3-state - 74ALVC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-PEB2075N-V13TR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers